DIN RAIL MOUNT FUSE HOLDER, 1P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V
E90 CLASS CC FH 1P 30A
E 90 FUSEHOLDERS FOR CLASS CC10.4 X 38.1 MM FUSES1 POLE 30A. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 61Y8133 | E91/30CC | 47267051 |
| Product Name | Din Rail Mount Fuse Holder, 1P, 30A/600V; Fuse Holder Type Abb | ABBG Fuseblocks and Holders | Fuse Holder |
| Normal Operating Current | 30 amps |