ABB Inc. SACE Emax 2 Power Circuit Breakers Multi-standardversionIEC 60947, UL1066 and CCC E2.2

Description
E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.
Datasheet
Description
E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SACE Emax 2 Power Circuit Breakers Multi-standardversionIEC 60947, UL1066 and CCC - E2.2 - ABB Inc.
Memphis, TN, United States
SACE Emax 2 Power Circuit Breakers Multi-standardversionIEC 60947, UL1066 and CCC
E2.2
SACE Emax 2 Power Circuit Breakers Multi-standardversionIEC 60947, UL1066 and CCC E2.2
E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.

E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.

Supplier's Site Datasheet
SACE Emax 2 Automatic Circuit Breakers - E2.2 - ABB Inc.
Memphis, TN, United States
SACE Emax 2 Automatic Circuit Breakers
E2.2
SACE Emax 2 Automatic Circuit Breakers E2.2
E2.2 enables ratings up to 2500A to be achieved in switchgears with a width of 400mm. In addition, it provides short-circuit currents up to 100kA and withstand current of 85kA for 1 second.

E2.2 enables ratings up to 2500A to be achieved in switchgears with a width of 400mm. In addition, it provides short-circuit currents up to 100kA and withstand current of 85kA for 1 second.

Supplier's Site Datasheet
SACE Emax 2 Power Circuit Breakers UL 1066 - E2.2 - ABB Inc.
Memphis, TN, United States
SACE Emax 2 Power Circuit Breakers UL 1066
E2.2
SACE Emax 2 Power Circuit Breakers UL 1066 E2.2
E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.

E2.2 offers a rating up to 2000A with high short circuit performances: breaking capacity up to 100kA and short time current up to 85kA.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc. ABB Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number E2.2 E2.2 E2.2
Product Name SACE Emax 2 Power Circuit Breakers Multi-standardversionIEC 60947, UL1066 and CCC SACE Emax 2 Automatic Circuit Breakers SACE Emax 2 Power Circuit Breakers UL 1066
Rated AC Voltage 690 volts 690 volts 635 volts
Rated Current 400 to 2000 amps 250 to 2500 amps 250 to 2000 amps
Rated Breaking Capacity 42000 to 100000 amps 42000 to 100000 amps 42000 to 100000 amps
Trip System Type Electronic Electronic Electronic
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-1-30025-5-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details