ABB Inc. SACE Emax 2 Power Circuit Breakers UL 1066 E1.2

Description
E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.
Datasheet
Description
E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SACE Emax 2 Power Circuit Breakers UL 1066 - E1.2 - ABB Inc.
Memphis, TN, United States
SACE Emax 2 Power Circuit Breakers UL 1066
E1.2
SACE Emax 2 Power Circuit Breakers UL 1066 E1.2
E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.

E1.2 reaches 1200A with breaking capacity up to 65kA and short time current of 50kA in width of 400mm. It is the most compact power breaker, installable both in horizontal and vertical position.

Supplier's Site Datasheet
SACE Emax 2 Automatic Circuit Breakers - E1.2 - ABB Inc.
Memphis, TN, United States
SACE Emax 2 Automatic Circuit Breakers
E1.2
SACE Emax 2 Automatic Circuit Breakers E1.2
E1.2 offers 1600A with breaking capacity up to 66kA and withstand current up to 50kA for 1 second. Switchgears of 66kA can be designed in units of 400mm, which are essential in places with reduced dimensions available, such as in naval and offshore installations.

E1.2 offers 1600A with breaking capacity up to 66kA and withstand current up to 50kA for 1 second. Switchgears of 66kA can be designed in units of 400mm, which are essential in places with reduced dimensions available, such as in naval and offshore installations.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number E1.2 E1.2
Product Name SACE Emax 2 Power Circuit Breakers UL 1066 SACE Emax 2 Automatic Circuit Breakers
Rated AC Voltage 635 volts 690 volts
Rated Current 250 to 1200 amps 250 to 1600 amps
Rated Breaking Capacity 42000 to 50000 amps 42000 to 66000 amps
Trip System Type Electronic Electronic
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 16 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - 486-3851-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
3 suppliers
Electronic circuit breaker - 787-3861/004-1020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details