SCHURTER Inc Thermal Breakers 4400.0034

Description
Schurter 4400.0034
Request a Quote Datasheet
Description
Schurter 4400.0034
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2846016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2846016
Thermal Breakers 2846016
Schurter 4400.0034

Schurter 4400.0034

Supplier's Site
Circuit Breakers - 486-3851-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3851-ND
Circuit Breakers 486-3851-ND
Circuit Breaker Thermal 16A 240V AC 48V DC Push to Reset Panel Mount

Circuit Breaker Thermal 16A 240V AC 48V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 240Vac, 16A; Product Range Schurter - 67M8953 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240Vac, 16A; Product Range Schurter
67M8953
Circuit Breaker, Thermal, 240Vac, 16A; Product Range Schurter 67M8953
CIRCUIT BREAKER, THERMAL, 240VAC, 16A; Product Range:T11 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240VAC, 16A; Product Range:T11 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2846016 486-3851-ND 67M8953
Product Name Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 240Vac, 16A; Product Range Schurter
Trip System Type Thermal; Thermal Thermal
Number of Poles 1 1
Rated Current 16 amps 16 amps
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail Mount Circuit Breaker - 59299709 - Radwell International
Specs
Rated Current 15 amps
Number of Poles 1
View Details
Circuit Breakers - 209-1-1-62-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-2347-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2 suppliers