ABB Process Automation Division Circuit Breaker, Rcbo, 230Vac, 40A; Product Range Abb DS201MC40A30

Description
CIRCUIT BREAKER, RCBO, 230VAC, 40A; Product Range:DS201 M Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, RCBO, 230VAC, 40A; Product Range:DS201 M Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Rcbo, 230Vac, 40A; Product Range Abb - 72Y0911 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Rcbo, 230Vac, 40A; Product Range Abb
72Y0911
Circuit Breaker, Rcbo, 230Vac, 40A; Product Range Abb 72Y0911
CIRCUIT BREAKER, RCBO, 230VAC, 40A; Product Range:DS201 M Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

CIRCUIT BREAKER, RCBO, 230VAC, 40A; Product Range:DS201 M Series; Voltage Rating VAC:230VAC; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:1 Pole; Overload Current:-; Insulation Voltage:500V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72Y0911
Product Name Circuit Breaker, Rcbo, 230Vac, 40A; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data