ABB Inc. Direct On-line Enclosed Starters DRAF09 DRAF16

Description
Experience reliable and easy to install motor starting DRAF is an enclosed direct-on-line starter embedding AF technology. It is used for motor starting up to 7, 5 kW and 10 hp and complies with both IEC and UL/CSA standards. TF42 thermal overload relays for motor protection should be selected separately according to motor's nominal current. Main benefits Complying with IEC and UL/CSA standard ensuring global availability Improve installation efficiency with prewired control circuit and an easy to follow wiring instructions Reliable in harsh conditions thanks to a robust enclosure AF contactor manage voltage fluctuation, chattering free and secure your uptime. Main features From 4 to 7,5 kW, 400 V AC-3 and 10 hp, 480 V, with AF contactor inside IP66 and type 4X enclosure, double electrical insulation High number of electrical and mechanical operations Thermal overload protection with TF42 Metric or imperial cable entries
Description
Experience reliable and easy to install motor starting DRAF is an enclosed direct-on-line starter embedding AF technology. It is used for motor starting up to 7, 5 kW and 10 hp and complies with both IEC and UL/CSA standards. TF42 thermal overload relays for motor protection should be selected separately according to motor's nominal current. Main benefits Complying with IEC and UL/CSA standard ensuring global availability Improve installation efficiency with prewired control circuit and an easy to follow wiring instructions Reliable in harsh conditions thanks to a robust enclosure AF contactor manage voltage fluctuation, chattering free and secure your uptime. Main features From 4 to 7,5 kW, 400 V AC-3 and 10 hp, 480 V, with AF contactor inside IP66 and type 4X enclosure, double electrical insulation High number of electrical and mechanical operations Thermal overload protection with TF42 Metric or imperial cable entries

Suppliers

Company
Product
Description
Supplier Links
Direct On-line Enclosed Starters - DRAF09  DRAF16 - ABB Inc.
Memphis, TN, United States
Direct On-line Enclosed Starters
DRAF09 DRAF16
Direct On-line Enclosed Starters DRAF09 DRAF16
Experience reliable and easy to install motor starting DRAF is an enclosed direct-on-line starter embedding AF technology. It is used for motor starting up to 7, 5 kW and 10 hp and complies with both IEC and UL/CSA standards. TF42 thermal overload relays for motor protection should be selected separately according to motor's nominal current. Main benefits Complying with IEC and UL/CSA standard ensuring global availability Improve installation efficiency with prewired control circuit and an easy to follow wiring instructions Reliable in harsh conditions thanks to a robust enclosure AF contactor manage voltage fluctuation, chattering free and secure your uptime. Main features From 4 to 7,5 kW, 400 V AC-3 and 10 hp, 480 V, with AF contactor inside IP66 and type 4X enclosure, double electrical insulation High number of electrical and mechanical operations Thermal overload protection with TF42 Metric or imperial cable entries

Experience reliable and easy to install motor starting

DRAF is an enclosed direct-on-line starter embedding AF technology. It is used for motor starting up to 7, 5 kW and 10 hp and complies with both IEC and UL/CSA standards. TF42 thermal overload relays for motor protection should be selected separately according to motor's nominal current.

Main benefits

  • Complying with IEC and UL/CSA standard ensuring global availability
  • Improve installation efficiency with prewired control circuit and an easy to follow wiring instructions
  • Reliable in harsh conditions thanks to a robust enclosure
  • AF contactor manage voltage fluctuation, chattering free and secure your uptime.

Main features

  • From 4 to 7,5 kW, 400 V AC-3 and 10 hp, 480 V, with AF contactor inside
  • IP66 and type 4X enclosure, double electrical insulation
  • High number of electrical and mechanical operations
  • Thermal overload protection with TF42
  • Metric or imperial cable entries
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number DRAF09 DRAF16
Product Name Direct On-line Enclosed Starters
Standard Rating IEC
Number of Poles 3
Control Voltage 500 volts
Trip Class Trip Class: 10
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 428845 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 3 to 10 amps
View Details
IEC 12 A Contactor - 100-C12ED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details