ABB Process Automation Division Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb DR207S

Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb - 47AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
47AC8900
Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb 47AC8900
MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 1-PH/3-PH, 9A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Single Phase, Three Phase; Power Rating:7.5kW; Current Rating:9A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8900
Product Name Motor Starter, 1-Ph/3-Ph, 9A, 400V; Supply Voltage Min Abb
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 328508 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
40A Manual Motor Starters - MMS-100H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details