ABB Process Automation Division Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb DL16/17.5.SN

Description
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb - 47AC8887 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb
47AC8887
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb 47AC8887
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes

TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 47AC8887
Product Name Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1733-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers
Fuse Holder - 333778 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
View Details
Fuseholders - 36-3586-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Street Lighting Fuse Boxes - EH1849-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details