ABB Process Automation Division Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb DI407S

Description
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb - 47AC8884 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb
47AC8884
Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb 47AC8884
MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

MOTOR STARTER, 3-PH, 15A, 400V; Supply Voltage Min:-; Supply Voltage Max:400V; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:15A; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 47AC8884
Product Name Motor Starter, 3-Ph, 15A, 400V; Supply Voltage Min Abb
Continuous Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
Solid State Overload/Relay - 66774960 - Radwell International
Specs
Continuous Current 75 amps
View Details
Contactor/Starter Coil - 14874371 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 240 volts
View Details