ABB AB DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS DFC10U24D15

Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS - 70006020 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS
70006020
DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS 70006020
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

350 pF Capacitance, Dual Output DC to DC Converter Power Supplies

  • Greater than 700 V isolation
  • Overcurrent protection
  • Five-sided, shielded copper case
  • Ultra-wide range input (4:1)
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006020
Product Name DC/DC CONVERTERS, DUAL OUTPUT, 9.6 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL60-17 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details