ABB AB Cablebushing 400A 2.75Id Abb - Thomas & Betts DF4044

Description
CABLEBUSHING 400A 2.75ID
Description
CABLEBUSHING 400A 2.75ID

Suppliers

Company
Product
Description
Supplier Links
Cablebushing 400A 2.75Id Abb - Thomas & Betts - 98H6656 - Newark, An Avnet Company
Chicago, IL, United States
Cablebushing 400A 2.75Id Abb - Thomas & Betts
98H6656
Cablebushing 400A 2.75Id Abb - Thomas & Betts 98H6656
CABLEBUSHING 400A 2.75ID

CABLEBUSHING 400A 2.75ID

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6656
Product Name Cablebushing 400A 2.75Id Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; D-Sub Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details