ABB AB Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts DF3304FRSB0

Description
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ
Description
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

Suppliers

Company
Product
Description
Supplier Links
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts - 98H6598 - Newark, An Avnet Company
Chicago, IL, United States
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
98H6598
Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts 98H6598
CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

CIR CONN, 3P4W, FREE HANGING; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; CONNECTOR BODY MATERIAL:ALUMINUM; GENDER:RECEPTACLE; CONNECTOR MOUNTING:FREE HANGING; NO. OF CONTACTS:4 CURRENT RATING:30A; VOLTAGE RATING:277/408-60HZ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H6598
Product Name Cir Conn, 3P4W, Free Hanging; Connector Type Abb - Thomas & Betts
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers