Thomas & Betts Corporation Straight Blade Power Plug D0651

Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet
Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0651 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
D0651
Straight Blade Power Plug D0651
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-50P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number D0651
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365715 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details