Thomas & Betts Corporation Straight Blade Power Plug D0631

Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-30P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet
Description
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-30P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - D0631 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Power Plug
D0631
Straight Blade Power Plug D0631
STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-30P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

STRAIGHT TYPE; NYLON MATERIAL; YELLOW COLOR; 6-30P CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 V VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.57 TO 1.26 INCH CORD SIZE; OVERALL DIMENSION 2.63 INCH DIA X 3.57 INCH D; APP

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number D0631
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details