ABB AB Terminal Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts CTL8-10

Description
TERMINAL COMPRESSION LUG, #10, CRIMP; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes
Datasheet
Description
TERMINAL COMPRESSION LUG, #10, CRIMP; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts - 74H1092 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts
74H1092
Terminal Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts 74H1092
TERMINAL COMPRESSION LUG, #10, CRIMP; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL COMPRESSION LUG, #10, CRIMP; Product Range:Blackburn Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 74H1092
Product Name Terminal Compression Lug, #10, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details