ABB Inc. 24 Single Function Electronic Timers CT-S

Description
CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest flexibility in operation. The devices feature 7 or 10 time ranges which are adjustable from 0.05 seconds to 300 hours. Additionally, every device is available in two different connection technologies: the well-known double-chamber cage connection terminals or the innovative and vibration resistant Easy Connect Technology. Main Benefits Easy Connect Technology withstands highest vibrations Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Two connection technologies are available Remote potentiometer connection Complete tool free mounting and demounting on the DIN rail 2 c/o contacts Integrated marker label
Datasheet
Description
CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest flexibility in operation. The devices feature 7 or 10 time ranges which are adjustable from 0.05 seconds to 300 hours. Additionally, every device is available in two different connection technologies: the well-known double-chamber cage connection terminals or the innovative and vibration resistant Easy Connect Technology. Main Benefits Easy Connect Technology withstands highest vibrations Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Two connection technologies are available Remote potentiometer connection Complete tool free mounting and demounting on the DIN rail 2 c/o contacts Integrated marker label
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 Single Function Electronic Timers - CT-S - ABB Inc.
Memphis, TN, United States
24 Single Function Electronic Timers
CT-S
24 Single Function Electronic Timers CT-S
CT-S Range The highly sophisticated electronic timers The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest flexibility in operation. The devices feature 7 or 10 time ranges which are adjustable from 0.05 seconds to 300 hours. Additionally, every device is available in two different connection technologies: the well-known double-chamber cage connection terminals or the innovative and vibration resistant Easy Connect Technology. Main Benefits Easy Connect Technology withstands highest vibrations Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Two connection technologies are available Remote potentiometer connection Complete tool free mounting and demounting on the DIN rail 2 c/o contacts Integrated marker label

CT-S Range

The highly sophisticated electronic timers

The highly sophisticated CT-S range is ABBs most modern and universal range of electronic timers. It includes 24 single-function devices and 16 multifunction timers with up to 11 functions offering the highest flexibility in operation. The devices feature 7 or 10 time ranges which are adjustable from 0.05 seconds to 300 hours. Additionally, every device is available in two different connection technologies: the well-known double-chamber cage connection terminals or the innovative and vibration resistant Easy Connect Technology.

Main Benefits

  • Easy Connect Technology withstands highest vibrations
  • Time saving because easy to adjust
  • Easy to select because of a wide variety of products

Main Features

  • Worldwide approvals
  • Two connection technologies are available
  • Remote potentiometer connection
  • Complete tool free mounting and demounting on the DIN rail
  • 2 c/o contacts
  • Integrated marker label
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Digital Timers
Product Number CT-S
Product Name 24 Single Function Electronic Timers
Operating Temperature -13 to 140 F (-25 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single (optional feature); Multi (optional feature)
Functions Delay On Timer; Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 597185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details