ABB Process Automation Division Timer, On-Delay, 7 Ranges; Product Range Abb CT-ERD.12

Description
TIMER, ON-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:6A; Connection RoHS Compliant: Yes
Datasheet
Description
TIMER, ON-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:6A; Connection RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer, On-Delay, 7 Ranges; Product Range Abb - 38K0609 - Newark, An Avnet Company
Chicago, IL, United States
Timer, On-Delay, 7 Ranges; Product Range Abb
38K0609
Timer, On-Delay, 7 Ranges; Product Range Abb 38K0609
TIMER, ON-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:6A; Connection RoHS Compliant: Yes

TIMER, ON-DELAY, 7 RANGES; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:0.05s; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current Rating Nom:6A; Connection RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 38K0609
Product Name Timer, On-Delay, 7 Ranges; Product Range Abb
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, Staircase, Spst, 0.5-20Min, 230V; Product Range Finder - 42M2837 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8215055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details