ABB Inc. DIN Rail Electronic Timer CT-D

Description
CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The devices offer 4 or 7 time ranges from 0.05 seconds up to 100 hours. Their wide supply voltage range allows the use in applications worldwide. Main Benefits Space saving Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Single- and multifunction versions are available Wide supply voltage range 7 time ranges from 0.05 s to 100 h Only 17.5 mm wide MDRC housing for distribution panels
Datasheet
Description
CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The devices offer 4 or 7 time ranges from 0.05 seconds up to 100 hours. Their wide supply voltage range allows the use in applications worldwide. Main Benefits Space saving Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Single- and multifunction versions are available Wide supply voltage range 7 time ranges from 0.05 s to 100 h Only 17.5 mm wide MDRC housing for distribution panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Electronic Timer - CT-D - ABB Inc.
Memphis, TN, United States
DIN Rail Electronic Timer
CT-D
DIN Rail Electronic Timer CT-D
CT-D Range The electronic timers with MDRC design The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The devices offer 4 or 7 time ranges from 0.05 seconds up to 100 hours. Their wide supply voltage range allows the use in applications worldwide. Main Benefits Space saving Time saving because easy to adjust Easy to select because of a wide variety of products Main Features Worldwide approvals Single- and multifunction versions are available Wide supply voltage range 7 time ranges from 0.05 s to 100 h Only 17.5 mm wide MDRC housing for distribution panels

CT-D Range

The electronic timers with MDRC design

The CT-D range represents a link between industry and the installation types in a 17.5 mm wide MDRC housing. For maximum flexibility in operation, 10 single-function as well as 2 multifunction devices with 7 timing functions are available. The devices offer 4 or 7 time ranges from 0.05 seconds up to 100 hours. Their wide supply voltage range allows the use in applications worldwide.

Main Benefits

  • Space saving
  • Time saving because easy to adjust
  • Easy to select because of a wide variety of products

Main Features

  • Worldwide approvals
  • Single- and multifunction versions are available
  • Wide supply voltage range
  • 7 time ranges from 0.05 s to 100 h
  • Only 17.5 mm wide
  • MDRC housing for distribution panels
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Digital Timers
Product Number CT-D
Product Name DIN Rail Electronic Timer
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single (optional feature); Multi (optional feature)
Functions Delay On Timer; Delay Off Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8493851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.91 - Electronic staircase timer 16A - 149182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details