Thomas & Betts Corporation Occupancy Sensor/Switch CSU1100

Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15
Datasheet
Description
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - CSU1100 - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
CSU1100
Occupancy Sensor/Switch CSU1100
SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15

SENSOR WITH RELAY POWER PACK TYPE; 4.8 INCH DIA X 1.5 INCH D SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; CEILING/BOX MOUNTING; 360 DEG FIELD OF VIEW; ULTRASONIC SENSOR TYPE; 1100 SQ FT AREA COVERAGE; 15

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number CSU1100
Product Name Occupancy Sensor/Switch
Sensor Technology Ultrasonic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9855-1100 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.97 inch (50.04 mm)
View Details
Inductive Proximity Sensors - 5000000432-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details