Thomas & Betts Corporation Standard AC Switch CSB20AC4-LACC6

Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; LIGHT ALMOND COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRAD
Datasheet
Description
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; LIGHT ALMOND COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC4-LACC6 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB20AC4-LACC6
Standard AC Switch CSB20AC4-LACC6
TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; LIGHT ALMOND COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRAD

TOGGLE TYPE; GLASS-REINFORCED NYLON (BACK BODY), HIGH-STRENGTH THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D SIZE; LIGHT ALMOND COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION GRAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB20AC4-LACC6
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
Toggle Switches - 186240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details