Thomas & Betts Corporation Standard AC Switch CSB20AC4-ICC6

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT R
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC4-ICC6 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB20AC4-ICC6
Standard AC Switch CSB20AC4-ICC6
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT R

TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; IVORY COLOR; FOUR WAY OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; HARD USE, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 20 AMPERE CURRENT R

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB20AC4-ICC6
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267077-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 10370061 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details