Thomas & Betts Corporation Standard AC Switch CSB20AC2-I

Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet
Description
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CSB20AC2-I - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CSB20AC2-I
Standard AC Switch CSB20AC2-I
TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

TOGGLE, HEAVY DUTY TYPE; GLASS REINFORCED NYLON (BODY), THERMOPLASTIC POLYCARBONATE (TOGGLE) MATERIAL; 1.32 INCH WIDTH X 1.073 INCH DEPTH X 3.281 INCH HEIGHT SIZE; IVORY COLOR; 2-POLE OPERATION TYPE; UL 20, C22.2 111 APPROVAL; 120/277 VOLT AC VOLTAGE RATI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CSB20AC2-I
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
Light Switches - 2289513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details