Thomas & Betts Corporation Locking Device Receptacle CS8469

Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet
Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS8469 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
CS8469
Locking Device Receptacle CS8469
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 480 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CS8469
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586075-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - 12A4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details