Thomas & Betts Corporation Locking Device Receptacle CS6370

Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet
Description
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - CS6370 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
CS6370
Locking Device Receptacle CS6370
SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

SINGLE LOCKING, CALIFORNIA STYLE TYPE; GLASS FILLED NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 125 VAC VOLTAGE RATING; STRAP MOUNTING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; 1.98 INCH FACE O

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CS6370
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM2-A8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-601H-X.XPA6T - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details