Thomas & Betts Corporation Locking Device Plug CS6361

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CS6361 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
CS6361
Locking Device Plug CS6361
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 3 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CS6361
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4335-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Surface Mount Power Outlet, 30 Amp 125/250 Volt 10-30R - 2203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Compact Power Connectors - 500456P - RS Components, Ltd.
Specs
Device Type Compact Power Connectors
Standards / Certifications RoHS
Poles 8
View Details