Thomas & Betts Corporation Standard AC Switch CS15AC1-GRYCC8

Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE
Datasheet
Description
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - CS15AC1-GRYCC8 - Thomas & Betts Corporation
Memphis, TN, USA
Standard AC Switch
CS15AC1-GRYCC8
Standard AC Switch CS15AC1-GRYCC8
TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE

TOGGLE TYPE; THERMOPLASTIC (TOGGLE) MATERIAL; 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE; GRAY COLOR; SINGLE POLE OPERATION TYPE; UL 20, CSA C22.2, FSUL WS896 APPROVAL; COMMERCIAL, SPECIFICATION APPLICATION; 120/277 VAC VOLTAGE RATING; 15 AMPERE CURRE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Toggle Switches
Product Number CS15AC1-GRYCC8
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
22mm Toggle Switch 800F PB - 800FM-JR4MX20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details