Thomas & Betts Corporation Locking Device Plug CRL630-P

Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.385 TO 1.15 INCH COR
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.385 TO 1.15 INCH COR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CRL630-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
CRL630-P
Locking Device Plug CRL630-P
POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.385 TO 1.15 INCH COR

POLARIZED TYPE; NYLON MATERIAL; YELLOW, WHITE COLOR; L6-30P CONFIGURATION; 3 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 250 VAC VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT; 0.385 TO 1.15 INCH COR

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CRL630-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 763-00/002 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
2 suppliers
Power Module 70 mm Stack Light - 856T-B24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
AC Power Plugs & Receptacles - F31.23A - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Plug
Mounting Style Panel; Panel
View Details
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details