Thomas & Betts Corporation Locking Device Plug CR6365

Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - CR6365 - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
CR6365
Locking Device Plug CR6365
POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;

POLARIZED TYPE; NYLON MATERIAL; NON-NEMA LOCKING CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 50 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT; 0.685 TO 1.125 INCH CORD SIZE; TURNLOK[R] BRAND;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CR6365
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254474 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details