Thomas & Betts Corporation Duplex/Single Receptacle CR6300-BR

Description
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet
Description
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - CR6300-BR - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
CR6300-BR
Duplex/Single Receptacle CR6300-BR
DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

DUPLEX TYPE; NYLON MATERIAL; BROWN COLOR; 5-20R CONFIGURATION; 3 WIRE(S); INDUSTRIAL GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; SIDE, BACK W

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number CR6300-BR
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details