ABB AB Heat Shrink Tubing CPO375-0-25

Description
HTSHK THIN WALL 3/8IN I.D. BLK 2
Request a Quote Datasheet
Description
HTSHK THIN WALL 3/8IN I.D. BLK 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6308-CPO375-0-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
6308-CPO375-0-25-ND
Heat Shrink Tubing 6308-CPO375-0-25-ND
HTSHK THIN WALL 3/8IN I.D. BLK 2

HTSHK THIN WALL 3/8IN I.D. BLK 2

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 25Ft; Shrink Ratio Abb Thomas & Betts - 74H0778 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 25Ft; Shrink Ratio Abb Thomas & Betts
74H0778
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 25Ft; Shrink Ratio Abb Thomas & Betts 74H0778
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 25FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:25ft; Length - Metric:7.62m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-CPO375-0-25-ND 74H0778
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Black, 25Ft; Shrink Ratio Abb Thomas & Betts
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details