ABB AB Heat Shrink Tubing CPO125-0-C

Description
HTSHK THINWALL 1/8IN I.D. BLK 10
Request a Quote Datasheet
Description
HTSHK THINWALL 1/8IN I.D. BLK 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6308-CPO125-0-C-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
6308-CPO125-0-C-ND
Heat Shrink Tubing 6308-CPO125-0-C-ND
HTSHK THINWALL 1/8IN I.D. BLK 10

HTSHK THINWALL 1/8IN I.D. BLK 10

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Abb Thomas & Betts - 96C7995 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Abb Thomas & Betts
96C7995
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Abb Thomas & Betts 96C7995
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 6308-CPO125-0-C-ND 96C7995
Product Name Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Black, 100Ft; Shrink Ratio Abb Thomas & Betts
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Transitions & Breakouts - 059431-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details