ABB Process Automation Division Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb CP1-10R-10

Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb - 14AC1026 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb
14AC1026
Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb 14AC1026
PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST-NO, 1.5A, SCREW; Product Range:CP1 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 14AC1026
Product Name Pushbutton Switch, Spst-No, 1.5A, Screw; Product Range Abb
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Projected Momentary Push Buttons - 2AP6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012C05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 355264 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details