ABB Inc. Economy Power Supplies CP-E Series

Description
CP-E Series Economic power supplies for your application The CP-E range offers enhanced functionality while the number of different types has been considerably reduced. Now all power supply units can be operated at an ambient temperature of up to +70 °C. Main Benefits The CP-E range 24 V devices > 18 W offer an output/contact for monitoring of the output voltage and remote diagnosis. Optimized for world-wide applications: The CP-E power supplies can be supplied within a wide range of AC or DC voltage. Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. For decoupling of parallelized power supply units below or equal 40 V redundancy modules are available in order to achieve true redundancy. Main Features Adjustable output voltages 5 V, 12 V, 24 V, 48 VDC Output currents 0.625 A / 0.75 A / 1.25 A / 2.5 A / 3 A / 5 A / 10 A / 20 A Power range 15 W, 18 W, 30 W, 60 W, 120 W, 240 W, 480 W High efficiency of up to 90% Low power dissipation and low heating Ambient temperature range during operation -40...+70 °C
Description
CP-E Series Economic power supplies for your application The CP-E range offers enhanced functionality while the number of different types has been considerably reduced. Now all power supply units can be operated at an ambient temperature of up to +70 °C. Main Benefits The CP-E range 24 V devices > 18 W offer an output/contact for monitoring of the output voltage and remote diagnosis. Optimized for world-wide applications: The CP-E power supplies can be supplied within a wide range of AC or DC voltage. Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. For decoupling of parallelized power supply units below or equal 40 V redundancy modules are available in order to achieve true redundancy. Main Features Adjustable output voltages 5 V, 12 V, 24 V, 48 VDC Output currents 0.625 A / 0.75 A / 1.25 A / 2.5 A / 3 A / 5 A / 10 A / 20 A Power range 15 W, 18 W, 30 W, 60 W, 120 W, 240 W, 480 W High efficiency of up to 90% Low power dissipation and low heating Ambient temperature range during operation -40...+70 °C

Suppliers

Company
Product
Description
Supplier Links
Economy Power Supplies - CP-E Series - ABB Inc.
Memphis, TN, United States
Economy Power Supplies
CP-E Series
Economy Power Supplies CP-E Series
CP-E Series Economic power supplies for your application The CP-E range offers enhanced functionality while the number of different types has been considerably reduced. Now all power supply units can be operated at an ambient temperature of up to +70 °C. Main Benefits The CP-E range 24 V devices > 18 W offer an output/contact for monitoring of the output voltage and remote diagnosis. Optimized for world-wide applications: The CP-E power supplies can be supplied within a wide range of AC or DC voltage. Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. For decoupling of parallelized power supply units below or equal 40 V redundancy modules are available in order to achieve true redundancy. Main Features Adjustable output voltages 5 V, 12 V, 24 V, 48 VDC Output currents 0.625 A / 0.75 A / 1.25 A / 2.5 A / 3 A / 5 A / 10 A / 20 A Power range 15 W, 18 W, 30 W, 60 W, 120 W, 240 W, 480 W High efficiency of up to 90% Low power dissipation and low heating Ambient temperature range during operation -40...+70 °C

CP-E Series

Economic power supplies for your application

The CP-E range offers enhanced functionality while the number of different types has been considerably reduced. Now all power supply units can be operated at an ambient temperature of up to +70 °C.

Main Benefits

  • The CP-E range 24 V devices > 18 W offer an output/contact for monitoring of the output voltage and remote diagnosis.
  • Optimized for world-wide applications: The CP-E power supplies can be supplied within a wide range of AC or DC voltage.
  • Continuously adjustable output voltage. Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length.
  • For decoupling of parallelized power supply units below or equal 40 V redundancy modules are available in order to achieve true redundancy.

Main Features

  • Adjustable output voltages 5 V, 12 V, 24 V, 48 VDC
  • Output currents 0.625 A / 0.75 A / 1.25 A / 2.5 A / 3 A / 5 A / 10 A / 20 A
  • Power range 15 W, 18 W, 30 W, 60 W, 120 W, 240 W, 480 W
  • High efficiency of up to 90%
  • Low power dissipation and low heating
  • Ambient temperature range during operation -40...+70 °C
Supplier's Site

Technical Specifications

  ABB Inc.
Product Category Power Supplies
Product Number CP-E Series
Product Name Economy Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
XLE 20 Amp Power Supply - 1606-XLE480EPC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details