ABB Inc. Distribution Panel Fitting Power Supplies CP-D Series

Description
CP-D Series Distribution Panel Fitting Power Supplies The CP-D range of power supply units in MDRC design (modular DIN rail components) fits into all domestic installation and distribution panels. Main Benefits With their width between 18 to 90 mm only, the CP-D range switch mode power supplies are ideally suited for installation in distribution panels Optimized for world-wide applications: The CP-D power supplies can be supplied with 90-264 VAC or 120-375 VDC Continuously adjustable output voltage (CP-D > 10 W). Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. Main Features Output voltages 12 and 24 VDC Output currents 0.42 A / 0.83 A / 1.3 A / 2.1 A / 2.5 A / 4.2 A Power range 10 W, 30 W, 60 W, 100 W Wide range input 100-240 VAC (90-264 VAC, 120-375 VDC) High efficiency of up to 89% Low power dissipation and low heating
Datasheet
Description
CP-D Series Distribution Panel Fitting Power Supplies The CP-D range of power supply units in MDRC design (modular DIN rail components) fits into all domestic installation and distribution panels. Main Benefits With their width between 18 to 90 mm only, the CP-D range switch mode power supplies are ideally suited for installation in distribution panels Optimized for world-wide applications: The CP-D power supplies can be supplied with 90-264 VAC or 120-375 VDC Continuously adjustable output voltage (CP-D > 10 W). Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. Main Features Output voltages 12 and 24 VDC Output currents 0.42 A / 0.83 A / 1.3 A / 2.1 A / 2.5 A / 4.2 A Power range 10 W, 30 W, 60 W, 100 W Wide range input 100-240 VAC (90-264 VAC, 120-375 VDC) High efficiency of up to 89% Low power dissipation and low heating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Panel Fitting Power Supplies - CP-D Series - ABB Inc.
Memphis, TN, United States
Distribution Panel Fitting Power Supplies
CP-D Series
Distribution Panel Fitting Power Supplies CP-D Series
CP-D Series Distribution Panel Fitting Power Supplies The CP-D range of power supply units in MDRC design (modular DIN rail components) fits into all domestic installation and distribution panels. Main Benefits With their width between 18 to 90 mm only, the CP-D range switch mode power supplies are ideally suited for installation in distribution panels Optimized for world-wide applications: The CP-D power supplies can be supplied with 90-264 VAC or 120-375 VDC Continuously adjustable output voltage (CP-D > 10 W). Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length. Main Features Output voltages 12 and 24 VDC Output currents 0.42 A / 0.83 A / 1.3 A / 2.1 A / 2.5 A / 4.2 A Power range 10 W, 30 W, 60 W, 100 W Wide range input 100-240 VAC (90-264 VAC, 120-375 VDC) High efficiency of up to 89% Low power dissipation and low heating

CP-D Series

Distribution Panel Fitting Power Supplies

The CP-D range of power supply units in MDRC design (modular DIN rail components) fits into all domestic installation and distribution panels.

Main Benefits

  • With their width between 18 to 90 mm only, the CP-D range switch mode power supplies are ideally suited for installation in distribution panels
  • Optimized for world-wide applications: The CP-D power supplies can be supplied with 90-264 VAC or 120-375 VDC
  • Continuously adjustable output voltage (CP-D > 10 W). Thus, they can be optimally adapted to the application, e.g. compensating the voltage drop caused by a long line length.

Main Features

  • Output voltages 12 and 24 VDC
  • Output currents 0.42 A / 0.83 A / 1.3 A / 2.1 A / 2.5 A / 4.2 A
  • Power range 10 W, 30 W, 60 W, 100 W
  • Wide range input 100-240 VAC (90-264 VAC, 120-375 VDC)
  • High efficiency of up to 89%
  • Low power dissipation and low heating
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Power Supplies
Product Number CP-D Series
Product Name Distribution Panel Fitting Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details