ABB Inc. Ultra-Capacitor Based Buffering Units CP-B Series

Description
ABB offers an innovative and completely maintenance- free product for buffering the 24 V DC supply in case of interrupted mains on the primary side of the switch mode power supply. Main benefits Maintenance-free: Using the latest ultra-capacitor technology instead of batteries No deep discharge Temperature resistant Main features Rated input voltage 24 V DC Rated currents 3 A DC, 10 A DC, 20 A DC Expandable with CP-B EXT.2 module LEDs for status indication High efficiency, higher than 90%
Datasheet
Description
ABB offers an innovative and completely maintenance- free product for buffering the 24 V DC supply in case of interrupted mains on the primary side of the switch mode power supply. Main benefits Maintenance-free: Using the latest ultra-capacitor technology instead of batteries No deep discharge Temperature resistant Main features Rated input voltage 24 V DC Rated currents 3 A DC, 10 A DC, 20 A DC Expandable with CP-B EXT.2 module LEDs for status indication High efficiency, higher than 90%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Capacitor Based Buffering Units - CP-B Series - ABB Inc.
Memphis, TN, United States
Ultra-Capacitor Based Buffering Units
CP-B Series
Ultra-Capacitor Based Buffering Units CP-B Series
ABB offers an innovative and completely maintenance- free product for buffering the 24 V DC supply in case of interrupted mains on the primary side of the switch mode power supply. Main benefits Maintenance-free: Using the latest ultra-capacitor technology instead of batteries No deep discharge Temperature resistant Main features Rated input voltage 24 V DC Rated currents 3 A DC, 10 A DC, 20 A DC Expandable with CP-B EXT.2 module LEDs for status indication High efficiency, higher than 90%

ABB offers an innovative and completely maintenance- free product for buffering the 24 V DC supply in case of interrupted mains on the primary side of the switch mode power supply.

Main benefits

  • Maintenance-free: Using the latest ultra-capacitor technology instead of batteries
  • No deep discharge
  • Temperature resistant

Main features

  • Rated input voltage 24 V DC
  • Rated currents 3 A DC, 10 A DC, 20 A DC
  • Expandable with CP-B EXT.2 module
  • LEDs for status indication
  • High efficiency, higher than 90%
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number CP-B Series
Product Name Ultra-Capacitor Based Buffering Units
UPS Type DC Power
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10275 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-AU-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details