ABB AB Motor CM3546T

Description
DISCONTINUED BY MANUFACTURER, BALDOR RELIANCE, MOTOR, 1740RPM, 1.4/2.8AMP, 230/460V, 3PH, 60HZ, 1HP, 143TC, TEFC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BALDOR RELIANCE, MOTOR, 1740RPM, 1.4/2.8AMP, 230/460V, 3PH, 60HZ, 1HP, 143TC, TEFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64261468 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, BALDOR RELIANCE, MOTOR, 1740RPM, 1.4/2.8AMP, 230/460V, 3PH, 60HZ, 1HP, 143TC, TEFC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BALDOR RELIANCE, MOTOR, 1740RPM, 1.4/2.8AMP, 230/460V, 3PH, 60HZ, 1HP, 143TC, TEFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64261468
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 08**...08*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Gear Type Planetary
Gearbox Ratio 13 to 809 : 1
View Details
Stepper Motors - 403-1027-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
DC Voltage Range 5.0 VDC
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details