Bodine Electric Company K-2 Series Parallel Shaft AC Gearmotor 0731

Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote
Description
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
K-2 Series Parallel Shaft AC Gearmotor - 0731 - Bodine Electric Company
Peosta, IA, United States
K-2 Series Parallel Shaft AC Gearmotor
0731
K-2 Series Parallel Shaft AC Gearmotor 0731
Totally enclosed, non-ventilated IP-20 rating. Permanently lubricated, noise tested ball bearings. Three-wire winding simplifies reversing circuitry. Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios. Three winding types are available. Permanently lubricated gearing utilizing grease. Helical pinion accurately cut on motor shaft for maximum strength and minimum noise. Non-metallic helical primary gear for quietness. Steel helical gearing on subsequent stages for quietness and high strength. Capacitor is included with gearmotor.
  • Totally enclosed, non-ventilated IP-20 rating.
  • Permanently lubricated, noise tested ball bearings.
  • Three-wire winding simplifies reversing circuitry.
  • Impedance protected to prevent current overload (gearmotor should not be stalled when powered up). Contact us for specific gear ratios.
  • Three winding types are available.
  • Permanently lubricated gearing utilizing grease.
  • Helical pinion accurately cut on motor shaft for maximum strength and minimum noise.
  • Non-metallic helical primary gear for quietness.
  • Steel helical gearing on subsequent stages for quietness and high strength.
  • Capacitor is included with gearmotor.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0731
Product Name K-2 Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0033 HP
Continuous Current 0.1100 amps
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series Parallel Shaft DC Gearmotor - 0159 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
View Details
34R-Z Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2228 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
Metric 42R-GB Series AC Right Angle Gearmotor - 1264 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0747 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details