ABB Process Automation Division Pilot Light, Red, 230Vac; Led Color Abb CL2-523R

Description
PILOT LIGHT, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 230Vac; Led Color Abb - 14AC1015 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 230Vac; Led Color Abb
14AC1015
Pilot Light, Red, 230Vac; Led Color Abb 14AC1015
PILOT LIGHT, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes

PILOT LIGHT, RED, 230VAC; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1015
Product Name Pilot Light, Red, 230Vac; Led Color Abb
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers