ABB Process Automation Division Pilot Light, Green, 230Vac; Led Color Abb CL2-523G

Description
PILOT LIGHT, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Description
PILOT LIGHT, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pilot Light, Green, 230Vac; LED Colour Abb (part number 44AC2316) is a compact indicator light designed for use in various applications requiring visual status indication. It operates at a rated voltage of 230V AC and features a green LED for illumination. The product has a front degree of protection rated at IP69K, making it suitable for harsh environments, while the terminals are rated at IP20. The mounting hole diameter is 22 mm, and the product weighs 0.1 kg. It is compliant with RoHS standards and is manufactured in China. The minimum order quantity is 10 pieces.

Datasheet Summary
Powered by GS/AI

The Pilot Light, Green, 230Vac; LED Colour Abb (part number 44AC2316) is a compact indicator light designed for use in various applications requiring visual status indication. It operates at a rated voltage of 230V AC and features a green LED for illumination. The product has a front degree of protection rated at IP69K, making it suitable for harsh environments, while the terminals are rated at IP20. The mounting hole diameter is 22 mm, and the product weighs 0.1 kg. It is compliant with RoHS standards and is manufactured in China. The minimum order quantity is 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 230Vac; Led Color Abb - 14AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 230Vac; Led Color Abb
14AC1014
Pilot Light, Green, 230Vac; Led Color Abb 14AC1014
PILOT LIGHT, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, GREEN, 230VAC; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site
Pilot Light, Green, 230Vac; Led Colour Abb - 44AC2316 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 230Vac; Led Colour Abb
44AC2316
Pilot Light, Green, 230Vac; Led Colour Abb 44AC2316
PILOT LIGHT, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:CL2 Series; RoHS Compliant: Yes

PILOT LIGHT, GREEN, 230VAC; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:CL2 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 14AC1014 44AC2316
Product Name Pilot Light, Green, 230Vac; Led Color Abb Pilot Light, Green, 230Vac; Led Colour Abb
LED Type Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238195-SSF-LXH240LIID - Win Source Electronics
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details
2 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details