ABB Process Automation Division Pilot Light, Transparent, 230Vac; Led Color Abb CL2-523C

Description
PILOT LIGHT, TRANSPARENT, 230VAC; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, TRANSPARENT, 230VAC; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Transparent, 230Vac; Led Color Abb - 14AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Transparent, 230Vac; Led Color Abb
14AC1013
Pilot Light, Transparent, 230Vac; Led Color Abb 14AC1013
PILOT LIGHT, TRANSPARENT, 230VAC; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, TRANSPARENT, 230VAC; LED Color:Transparent; Operating Voltage:230VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1013
Product Name Pilot Light, Transparent, 230Vac; Led Color Abb
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-RBN-CX0Y0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers