ABB Process Automation Division Pilot Light, Red, 130Vdc; Led Color Abb CL2-515R

Description
PILOT LIGHT, RED, 130VDC; LED Color:Red; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot Devices RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 130VDC; LED Color:Red; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot Devices RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 130Vdc; Led Color Abb - 14AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 130Vdc; Led Color Abb
14AC1012
Pilot Light, Red, 130Vdc; Led Color Abb 14AC1012
PILOT LIGHT, RED, 130VDC; LED Color:Red; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot Devices RoHS Compliant: Yes

PILOT LIGHT, RED, 130VDC; LED Color:Red; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot Devices RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1012
Product Name Pilot Light, Red, 130Vdc; Led Color Abb
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RAN-CZ0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers