ABB Process Automation Division Pilot Light, Green, 130Vdc; Led Color Abb CL2-515G

Description
PILOT LIGHT, GREEN, 130VDC; LED Color:Green; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 130VDC; LED Color:Green; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 130Vdc; Led Color Abb - 14AC1011 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 130Vdc; Led Color Abb
14AC1011
Pilot Light, Green, 130Vdc; Led Color Abb 14AC1011
PILOT LIGHT, GREEN, 130VDC; LED Color:Green; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, GREEN, 130VDC; LED Color:Green; Operating Voltage:130VDC; Mounting Hole Dia:-; Forward Current If:9mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1011
Product Name Pilot Light, Green, 130Vdc; Led Color Abb
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details