ABB Process Automation Division Pilot Light, Yellow, 130Vac; Led Color Abb CL2-513Y

Description
PILOT LIGHT, YELLOW, 130VAC; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 130VAC; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 130Vac; Led Color Abb - 14AC1010 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 130Vac; Led Color Abb
14AC1010
Pilot Light, Yellow, 130Vac; Led Color Abb 14AC1010
PILOT LIGHT, YELLOW, 130VAC; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 130VAC; LED Color:Yellow; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1010
Product Name Pilot Light, Yellow, 130Vac; Led Color Abb
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers