ABB Process Automation Division Pilot Light, Green, 130Vac; Led Color Abb CL2-513G

Description
PILOT LIGHT, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 130Vac; Led Color Abb - 14AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 130Vac; Led Color Abb
14AC1008
Pilot Light, Green, 130Vac; Led Color Abb 14AC1008
PILOT LIGHT, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, GREEN, 130VAC; LED Color:Green; Operating Voltage:130VAC; Mounting Hole Dia:-; Forward Current If:17mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1008
Product Name Pilot Light, Green, 130Vac; Led Color Abb
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details