ABB Process Automation Division Pilot Light, Yellow, 24Vac/vdc; Led Color Abb CL2-502Y

Description
PILOT LIGHT, YELLOW, 24VAC/VDC; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, YELLOW, 24VAC/VDC; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Yellow, 24Vac/vdc; Led Color Abb - 14AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Yellow, 24Vac/vdc; Led Color Abb
14AC1007
Pilot Light, Yellow, 24Vac/vdc; Led Color Abb 14AC1007
PILOT LIGHT, YELLOW, 24VAC/VDC; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, YELLOW, 24VAC/VDC; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1007
Product Name Pilot Light, Yellow, 24Vac/vdc; Led Color Abb
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers