ABB Process Automation Division Pilot Light, Red, 24Vac/vdc; Led Color Abb CL2-502R

Description
PILOT LIGHT, RED, 24VAC/VDC; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 24VAC/VDC; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 24Vac/vdc; Led Color Abb - 14AC1006 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 24Vac/vdc; Led Color Abb
14AC1006
Pilot Light, Red, 24Vac/vdc; Led Color Abb 14AC1006
PILOT LIGHT, RED, 24VAC/VDC; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes

PILOT LIGHT, RED, 24VAC/VDC; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13; Product Range:Compact Pilot DevicesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1006
Product Name Pilot Light, Red, 24Vac/vdc; Led Color Abb
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details