ABB Process Automation Division Pilot Light, Green, 24Vac/vdc; Led Color Abb CL2-502G

Description
PILOT LIGHT, GREEN, 24VAC/VDC; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 24VAC/VDC; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 24Vac/vdc; Led Color Abb - 14AC1004 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 24Vac/vdc; Led Color Abb
14AC1004
Pilot Light, Green, 24Vac/vdc; Led Color Abb 14AC1004
PILOT LIGHT, GREEN, 24VAC/VDC; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, GREEN, 24VAC/VDC; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1004
Product Name Pilot Light, Green, 24Vac/vdc; Led Color Abb
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details