ABB Process Automation Division Pilot Light, Transparent, 24Vac/vdc; Led Color Abb CL2-502C

Description
PILOT LIGHT, TRANSPARENT, 24VAC/VDC; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, TRANSPARENT, 24VAC/VDC; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Transparent, 24Vac/vdc; Led Color Abb - 14AC1003 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Transparent, 24Vac/vdc; Led Color Abb
14AC1003
Pilot Light, Transparent, 24Vac/vdc; Led Color Abb 14AC1003
PILOT LIGHT, TRANSPARENT, 24VAC/VDC; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

PILOT LIGHT, TRANSPARENT, 24VAC/VDC; LED Color:Transparent; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:16mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69K, NEMA 1, 3R, 4, 4X, 12, 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 14AC1003
Product Name Pilot Light, Transparent, 24Vac/vdc; Led Color Abb
LED Type Transparent
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details