ABB AB Motor CEM3771T

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 10, RPM 3600, FRAME 215TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 90.2, VOLTAGE 230/460, AMPS 11.8. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 10, RPM 3600, FRAME 215TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 90.2, VOLTAGE 230/460, AMPS 11.8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64242793 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 10, RPM 3600, FRAME 215TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 90.2, VOLTAGE 230/460, AMPS 11.8. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOT MOUNTED, HP 10, RPM 3600, FRAME 215TC, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 90.2, VOLTAGE 230/460, AMPS 11.8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64242793
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR ... IE2-16 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
View Details
Plastic Gearbox Motor Actuator – Desk Lift Drive System - YHD-3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brush
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.0804 to 0.1072 HP
View Details
 - PGM.WH50BL-25-24180C Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0268 HP
View Details
 - MPW86 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details