ABB AB Motor CEM3613T

Description
MOTOR, 184TC FRAME/STEEL/TEFC, 3 PHASE/2 POLES, 5 HP@60 HZ OUT, 3450 RPM, SINGLE SPEED, DIRECT ON LINE START METHOD, 460/230 V@60 HZ, C-FACE / BALL BEARING / RIGID BASE, 1.125 IN SHAFT DIA, REVERSIBLE SHAFT, CONT DUTY, 88.5% EFFICIENCY, 5.9 AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 184TC FRAME/STEEL/TEFC, 3 PHASE/2 POLES, 5 HP@60 HZ OUT, 3450 RPM, SINGLE SPEED, DIRECT ON LINE START METHOD, 460/230 V@60 HZ, C-FACE / BALL BEARING / RIGID BASE, 1.125 IN SHAFT DIA, REVERSIBLE SHAFT, CONT DUTY, 88.5% EFFICIENCY, 5.9 AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64242633 - Radwell International
Willingboro, NJ, United States
MOTOR, 184TC FRAME/STEEL/TEFC, 3 PHASE/2 POLES, 5 HP@60 HZ OUT, 3450 RPM, SINGLE SPEED, DIRECT ON LINE START METHOD, 460/230 V@60 HZ, C-FACE / BALL BEARING / RIGID BASE, 1.125 IN SHAFT DIA, REVERSIBLE SHAFT, CONT DUTY, 88.5% EFFICIENCY, 5.9 AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 184TC FRAME/STEEL/TEFC, 3 PHASE/2 POLES, 5 HP@60 HZ OUT, 3450 RPM, SINGLE SPEED, DIRECT ON LINE START METHOD, 460/230 V@60 HZ, C-FACE / BALL BEARING / RIGID BASE, 1.125 IN SHAFT DIA, REVERSIBLE SHAFT, CONT DUTY, 88.5% EFFICIENCY, 5.9 AMP FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64242633
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Planetary Gearmotor - Hansen Series 121-9 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
DC Motors - 8347663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 1.3 In-lbs (1.48 kg-cm)
View Details
B0512N4080 Autoclavable Slotted Brushless DC Gearmotor - B0512N4080 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
SXJ Gear Motor, 200V Batteryless - SXJ04AW_-VL090-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Continuous Torque 21.0 In-lbs (24.21 kg-cm)
Gearbox Ratio 50 : 1
View Details